Status: | Unknown |
---|---|
Series: | MKT373 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
448
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
4,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
448
in stock
|
Buy Now | |
element14
from US$0.77
|
448
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
250
in stock
|
Buy Now | |
Avnet America
-
|
1,499
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT373 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 22.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/105/56 |
External Depth | 7mm |
External Length / Height | 14.5mm |
External Width | 26mm |
Height | 14.5mm |
Insulation Resistance | 30000Mohm |
Lead Diameter | 0.8mm |
Lead Length | 5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Power Factor | 0.01 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 160V |
Film Capacitor, Mkt373 Series, 1 F, 10%, Pet (Polyester), 250 V Rohs Compliant: Yes |Vishay BFC237390082 | Newark Electronics |
CAP, 1µF, 250V, 10%, PET, THROUGH HOLE | element14 |
Vishay Capacitor, 1uF, 160VAC, 250VDC, 10% | Distrelec |
Film Capacitor, 1 uF, 160 V, 250 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
BFC237390082 | Future Electronics |
Capacitor, Film,1 ?F 10% 250Vdc 22,5 mm | BC Components / Vishay BFC237390082 | RS Americas |
Film Capacitor, 1 uF, 160 V, 250 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237390082?
Additional datasheets, footprints and schematics for BFC237390082 are listed on our Part Details page. You can also find images and similar parts to BFC237390082 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237390082 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237390082 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237390082 fall under?
The BFC237390082 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237390082 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237390082 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237390082 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237390082 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for BFC237390082.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237390082 often in real-time on the comparison pages.
What if I can't find stock of BFC237390082?
You can fill out our help required form which you can use to request a quote for BFC237390082 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.