Status: | Unknown |
---|---|
Series: | MKT373 Series |
RoHS: | Unknown |
Capacitance | 0.15µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT373 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | IEC 60384-3 |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/105/56 |
External Depth | 15mm |
External Length / Height | 17.5mm |
External Width | 8.5mm |
Flammability Rating | UL94V-0 |
Height | 17.5mm |
Insulation Resistance | 30000Mohm |
Lead Diameter | 0.8mm |
Lead Length | 4mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 630V |
Voltage Rating VAC | 250V |
Film Capacitor, Mkt373 Series, 0.15 F, 10%, Pet (Polyester), 630 V Rohs Compliant: Yes |Vishay BFC237363154 | Newark Electronics |
CAP, 0.15µF, 630V, 10%, PET | element14 |
Film Capacitor, 0.15 uF, 250 V, 630 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 150nF 10% 630Vdc Pitch 15mm | BC Components / Vishay BFC237363154 | RS Americas |
Film Capacitor, 0.15 uF, 250 V, 630 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237363154?
Additional datasheets, footprints and schematics for BFC237363154 are listed on our Part Details page. You can also find images and similar parts to BFC237363154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237363154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237363154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237363154 fall under?
The BFC237363154 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237363154 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237363154 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237363154 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237363154 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BFC237363154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237363154 often in real-time on the comparison pages.
What if I can't find stock of BFC237363154?
You can fill out our help required form which you can use to request a quote for BFC237363154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.