BFC237363105 Capacitors by Vishay Intertechnology

CAP 1µF 630V 10% PET THROUGH HOLE

Status: Unknown
Series: MKT373 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for RS
RS
from US$7.04
350
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.84
1,700
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.39
73
in stock
Buy Now
Logo for element14
element14
from US$5.65
73
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.31
73
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$7.01
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 630V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range MKT373 Series
Capacitor Case Style -
Capacitor Terminals Radial Leaded
Lead Spacing 27.5mm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Approval Category IEC 60384-3
Capacitance Tolerance ± ± 10%
Capacitor Mounting Through Hole
Climatic Category 55/105/56
External Depth 25mm
External Length / Height 31mm
External Width 15mm
Flammability Rating UL94V-0
Height 31mm
Insulation Resistance 30000Mohm
Lead Diameter 0.8mm
Lead Length 4mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +105°C
Tolerance + 10%
Tolerance - 10%
Voltage Rating V DC 630V
Voltage Rating VAC 250V

Alternative Descriptions

MKT372 radial poly cap,1uF 630Vdc 27.5mm | RS
Film Capacitor, 1Uf, 630V, Radial 10% | Newark Electronics
CAP, 1µF, 630V, 10%, PET, THROUGH HOLE | element14
Film Capacitor, 1 uF, 250 V, 630 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America
MKT372 radial poly cap,1uF 630Vdc 27.5mm | Vishay Dale BFC237363105 | RS Americas
Film Capacitor, 1 uF, 250 V, 630 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BFC237363105?

Additional datasheets, footprints and schematics for BFC237363105 are listed on our Part Details page. You can also find images and similar parts to BFC237363105 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BFC237363105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237363105 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BFC237363105 fall under?

The BFC237363105 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to BFC237363105 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237363105 you can contact the distributor directly for product support, shipping queries etc.

Is the BFC237363105 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BFC237363105 have stock available?

Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BFC237363105.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BFC237363105 often in real-time on the comparison pages.

What if I can't find stock of BFC237363105?

You can fill out our help required form which you can use to request a quote for BFC237363105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay