Options for Price Comparison
Distributor Statistics for BFC237363104
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for BFC237363104
Details for BFC237363104 by Vishay Intertechnology
Electronic & Electrical Components > Capacitors > Film Capacitors
CAP 0.1µF 630V 10% PET
BFC237363104 image

BFC237363104 by Vishay Intertechnology

CAP 0.1µF 630V 10% PET
Features
- 15 mm to 27.5 mm lead pitch. Supplied loose in box and taped on reel
Part Information
BFC237363104 image
RoHS Compliant
Specifications
Capacitance:
0.1µF
Voltage Rating:
630V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
MKT373 Series
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Lead Spacing:
15mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
105°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Approval Category:
IEC 60384-3
Capacitance Tolerance ±:
± 10%
Capacitor Mounting:
Through Hole
Climatic Category:
55/105/56
External Depth:
13.5mm
External Length / Height:
17.5mm
External Width:
7mm
Flammability Rating:
UL94V-0
Height:
17.5mm
Insulation Resistance:
30000Mohm
Lead Diameter:
0.8mm
Lead Length:
4mm
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +105°C
Tolerance +:
10%
Tolerance -:
10%
Voltage Rating V DC:
630V
Voltage Rating VAC:
250V
Alternate Descriptions
MKT373 radial poly cap,100nF 630Vdc 15mm RS Components
Film Capacitor, MKT373 Series, 0.1 F, 10%, PET (Polyester), 630 V RoHS Compliant: Yes Newark Electronics
Cap Film 0.1uF 630V PET 10% (17.5 X 7 X 13.5mm) Radial 15mm 105°C Loose in Box Avnet America
Capacitor,Film,MKT 100nF 10% 630Vdc Pitch 15mm Allied Electronics & Automation
Cap Film 0.1uF 630V PET 10% (17.5 X 7 X 13.5mm) Radial 15mm 105°C Loose in Box Avnet Europe
Cap Film 0.1uF 630V PET 10% (17.5 X 7 X 13.5mm) Radial 15mm 105°C Loose in Box Avnet Asia