BFC237353334

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC237353334
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC237353334
Series Information for BFC237353334 - Vishay Intertechnology

Features

  • feature
    - 15 mm to 27.5 mm lead pitch. Supplied loose in box and taped on reel

Description

CAP 0.33µF 400V 10% PET

Specifications

Capacitance:
0.33µF
Voltage Rating:
400V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
MKT373 Series
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Lead Spacing:
15mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
105°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Mounting:
Through Hole
External Depth:
7mm
External Length / Height:
13.5mm
External Width:
17.5mm
Height:
13.5mm
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +105°C
Tolerance +:
10%
Tolerance -:
10%
Voltage Rating V DC:
400V
Voltage Rating VAC:
220V

Alternate Descriptions

Avnet America

Cap Film 0.33uF 400V PET 10% (17.5 X 7 X 13.5mm) Radial 15mm 105°C Loose in Box

Avnet America product

Avnet Europe

Cap Film 0.33uF 400V PET 10% (17.5 X 7 X 13.5mm) Radial 15mm 105°C Loose in Box

Avnet Europe product