BFC237353104

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC237353104
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC237353104
Series Information for BFC237353104 - Vishay Intertechnology

Features

  • feature
    - 15 mm to 27.5 mm lead pitch.uf020 Supplied loose in box and taped on reel

Description

CAPACITOR MKT 100NF 400V 10%

Specifications

Capacitance:
0.1µF
Voltage Rating:
400V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
-
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Lead Spacing:
15mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
105°C
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Mounting:
Through Hole
Climatic Category:
55/105/56
External Depth:
5mm
External Length / Height:
11mm
External Width:
17.5mm
Insulation Resistance:
30000Mohm
Lead Diameter:
0.8mm
Lead Length:
5mm
No. of Pins:
2Pins
Power Factor:
0.01
Tolerance +:
10%
Tolerance -:
10%
Voltage Rating V DC:
400V
Voltage Rating VAC:
220V

Alternate Descriptions

Avnet America

Cap Film 0.1uF 400V PET 10% (17.5 X 5 X 11mm) Radial 15mm 105°C Loose in Box

Avnet Europe

Cap Film 0.1uF 400V PET 10% (17.5 X 5 X 11mm) Radial 15mm 105°C Loose in Box

Future Electronics

MKT373 Series 400 V 0.1 uF ▒10 % Radial Metallized Polyester Film Capacitor