BFC237351104

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC237351104
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC237351104
Series Information for BFC237351104 - Vishay Intertechnology

Features

  • feature
    - 15 mm to 27.5 mm lead pitch.uf020 Supplied loose in box and taped on reel

Description

CAPACITOR POLY FILM 0.1UF 400V 10% RADIAL

Specifications

Capacitance:
0.1µF
Voltage Rating:
400V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
MKT373 Series
Capacitor Case Style:
-
Lead Spacing:
15mm

Alternate Descriptions

Avnet America

Cap Film 0.1uF 400V PET 10% (17.5 X 5 X 11mm) Radial 15mm 105°C Loose in Box

Avnet America product

Avnet Europe

Cap Film 0.1uF 400V PET 10% (17.5 X 5 X 11mm) Radial 15mm 105°C Loose in Box

Avnet Europe product

Distrelec

.35

Distrelec product