BFC237343125

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC237343125
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC237343125
Series Information for BFC237343125 - Vishay Intertechnology

Features

  • feature
    - 15 mm to 27.5 mm lead pitch.uf020 Supplied loose in box and taped on reel

Description

CAPACITOR POLYESTER FILM 1.2UF 250V 10% RADIAL

Specifications

Capacitance:
1.2µF
Voltage Rating:
250V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
MKT373 Series
Capacitor Case Style:
-
Lead Spacing:
15mm

Alternate Descriptions

Avnet America

Cap Film 1.2uF 250V PET 10% (17.5 X 10 X 16.5mm) Radial 15mm 105°C Loose in Box

Avnet America product

Avnet Europe

Cap Film 1.2uF 250V PET 10% (17.5 X 10 X 16.5mm) Radial 15mm 105°C Loose in Box

Avnet Europe product

Future Electronics

MKT373 Series 250 V 1.2 uF ▒10% LS=15mm Radial Metalized Polyester Film Cap