BFC237343105

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC237343105
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC237343105
Series Information for BFC237343105 - Vishay Intertechnology

Features

  • feature
    - 15 mm to 27.5 mm lead pitch.uf020 Supplied loose in box and taped on reel

Description

CAP 1µF 250V 10% PET

Specifications

Capacitance:
1µF
Voltage Rating:
250V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
MKT373 Series
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Lead Spacing:
15mm
Operating Temperature Min:
-
Operating Temperature Max:
100°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Voltage Rating V DC:
250V

Alternate Descriptions

Avnet America

Cap Film 1uF 250V PET 10% (17.5 X 8.5 X 15mm) Radial 15mm 105°C Loose in Box

Avnet America product

Avnet Europe

Cap Film 1uF 250V PET 10% (17.5 X 8.5 X 15mm) Radial 15mm 105°C Loose in Box

Avnet Europe product

Future Electronics

MKT373 Series 250 V 1 uF ▒10% LS=15mm Radial Metallized Polyester Film Cap