Status: | Unknown |
---|---|
Series: | MKT373 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
49
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
5,005
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT373 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Vishay Capacitor, 220nF, 160VAC, 250VDC, 10% | Distrelec |
Film Capacitor, 0.22 uF, 160 V, 250 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Cap, 0.22Uf, 250V, Film, Radial | Newark Electronics |
MKT373 Series 250 v .22uf 10% LS=15mm Boxed Radial Metallized Polyester | Future Electronics |
Film Capacitor, 0.22 uF, 160 V, 250 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 220nF 10% 250Vdc Pitch 15mm | BC Components / Vishay BFC237341224 | RS Americas |
CAP, 0.22µF, 250V, 10%, PET | element14 |
Where can I find additional details, specifications and documents for a BFC237341224?
Additional datasheets, footprints and schematics for BFC237341224 are listed on our Part Details page. You can also find images and similar parts to BFC237341224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237341224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237341224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237341224 fall under?
The BFC237341224 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BFC237341224 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237341224 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237341224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237341224 have stock available?
Authorised distributors including Distrelec, Farnell, Avnet Abacus, Newark Electronics and Future Electronics have stock available or on a lead time for BFC237341224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237341224 often in real-time on the comparison pages.
What if I can't find stock of BFC237341224?
You can fill out our help required form which you can use to request a quote for BFC237341224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.