BFC237341105

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC237341105
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC237341105
Series Information for BFC237341105 - Vishay Intertechnology

Features

  • feature
    - 15 mm to 27.5 mm lead pitch.uf020 Supplied loose in box and taped on reel

Description

CAP 1UF 250V FILM RADIAL

Specifications

Capacitance:
1µF
Voltage Rating:
250V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
MKT373 Series
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded

Alternate Descriptions

Avnet America

Cap Film 1uF 250V PET 10% (17.5 X 8.5 X 15mm) Radial 15mm 105°C Loose in Box

Avnet Europe

Cap Film 1uF 250V PET 10% (17.5 X 8.5 X 15mm) Radial 15mm 105°C Loose in Box