Status: | Unknown |
---|---|
Series: | MKT373 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
589
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
6,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
659
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
from US$0.52
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT373 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/105/56 |
External Depth | 5mm |
External Length / Height | 11mm |
External Width | 17.5mm |
Insulation Resistance | 30000Mohm |
Lead Diameter | 0.8mm |
Lead Length | 5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Power Factor | 0.01 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 100V |
Voltage Rating VAC | 63V |
Cap, 1Uf, 63Vac, 100Vdc | Newark Electronics |
MKT372 radial poly cap,1uF 100Vdc 10mm | RS |
MKT373 Series 100 V 1 uF ▒10 % LS= 15 mm Potted Type Radial DC Film Capacitor | Future Electronics |
Film Capacitor, 1 uF, 63 V, 100 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
1uF +/-10% 100V dc,63V ac, MKT 373,MKT373 Through Hole Polyester Film Capacitor | Vishay Dale BFC237323105 | RS Americas |
CAP, 1µF, 100V, 10%, PET, THROUGH HOLE | element14 |
Film Capacitor, 1 uF, 63 V, 100 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237323105?
Additional datasheets, footprints and schematics for BFC237323105 are listed on our Part Details page. You can also find images and similar parts to BFC237323105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237323105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237323105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237323105 fall under?
The BFC237323105 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237323105 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237323105 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237323105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237323105 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS, Future Electronics and Avnet America have stock available or on a lead time for BFC237323105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237323105 often in real-time on the comparison pages.
What if I can't find stock of BFC237323105?
You can fill out our help required form which you can use to request a quote for BFC237323105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.