Status: | Unknown |
---|---|
Series: | MKT373 Series |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.74
|
1,437
in stock
|
Buy Now | |
Newark Electronics
from US$3.57
|
1,527
in stock
|
Buy Now | |
element14
from US$3.88
|
1,437
in stock
|
Buy Now | |
Future Electronics
from US$3.88
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$5.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT373 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/105/56 |
External Depth | 11mm |
External Length / Height | 21mm |
External Width | 31mm |
Height | 21mm |
Insulation Resistance | 30000Mohm |
Lead Diameter | 0.8mm |
Lead Length | 5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Power Factor | 0.01 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 100V |
Voltage Rating VAC | 63V |
Cap, 6.8Uf, 63Vac, 100Vdc | Newark Electronics |
CAP, 6.8µF, 100V, 10%, PET | element14 |
BFC Series 630 V 15 uF ▒10 % LS=27.5mm DC Film Radial Film Capacitor | Future Electronics |
Film Capacitor, 6.8 uF, 63 V, 100 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 6,8?F 10% 100Vdc Pitch 27,5mm | BC Components / Vishay BFC237321685 | RS Americas |
Film Capacitor, 6.8 uF, 63 V, 100 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237321685?
Additional datasheets, footprints and schematics for BFC237321685 are listed on our Part Details page. You can also find images and similar parts to BFC237321685 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237321685 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237321685 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237321685 fall under?
The BFC237321685 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237321685 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237321685 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237321685 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237321685 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BFC237321685.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237321685 often in real-time on the comparison pages.
What if I can't find stock of BFC237321685?
You can fill out our help required form which you can use to request a quote for BFC237321685 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.