BFC237321684 Vishay Intertechnology Parts by Vishay Intertechnology

CAPACITOR POLY FILM 0.68UF 100V 10% RADIAL

Status: Unknown
Series: MKT373 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.44
855
in stock
Buy Now
Logo for element14
element14
from US$0.51
855
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
2
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.21
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.57
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.68µF
Voltage Rating 100V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range MKT373 Series
Capacitor Case Style -
Lead Spacing 15mm

Alternative Descriptions

CAP, 0.68µF, 100V, 10%, PET | element14
Capacitor Poly Film 0.68Uf, 100V, 10%, Radial | Newark Electronics
MKT373 Series 100 V 0.68 uf 10 % ls=15mm 17.5x11x5mm RDL Metallized Polyester | Future Electronics
Film Capacitor, 0.68 uF, 63 V, 100 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America
Capacitor, Film, MKT 680nF 10% 100Vdc Pitch 15mm | BC Components / Vishay BFC237321684 | RS Americas
Film Capacitor, 0.68 uF, 63 V, 100 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BFC237321684?

Additional datasheets, footprints and schematics for BFC237321684 are listed on our Part Details page. You can also find images and similar parts to BFC237321684 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BFC237321684 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237321684 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BFC237321684 fall under?

The BFC237321684 is listed under Vishay Intertechnology Parts.

Can I view similar or alternative parts?

You can view similar parts to BFC237321684 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237321684 you can contact the distributor directly for product support, shipping queries etc.

Is the BFC237321684 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BFC237321684 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BFC237321684.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BFC237321684 often in real-time on the comparison pages.

What if I can't find stock of BFC237321684?

You can fill out our help required form which you can use to request a quote for BFC237321684 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay