Status: | Unknown |
---|---|
Series: | MKT373 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
1,097
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
1,097
in stock
|
Buy Now | |
element14
from US$0.59
|
1,097
in stock
|
Buy Now | |
Distrelec
from US$0.60
|
338
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT373 Series |
Capacitor Case Style | - |
Lead Spacing | 15mm |
Capacitor Polyester Film Film 1Uf, 10%, 100V, | Newark Electronics |
CAPACITOR POLYESTER FILM FILM 1UF, 10%, 100V, | element14 |
Vishay Capacitor, 1uF, 63VAC, 100VDC, 10% | Distrelec |
MKT373 Series 17.5 x 12 x 6 mm 100 V 1 uF Radial Metallized PET Film Capacitor | Future Electronics |
Film Capacitor, 1 uF, 63 V, 100 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Film Capacitor, 1 uF, 63 V, 100 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Capacitor, Film, MKT 1?F 10% 100Vdc Pitch 15mm | BC Components / Vishay BFC237321105 | RS Americas |
Where can I find additional details, specifications and documents for a BFC237321105?
Additional datasheets, footprints and schematics for BFC237321105 are listed on our Part Details page. You can also find images and similar parts to BFC237321105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237321105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237321105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237321105 fall under?
The BFC237321105 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237321105 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237321105 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237321105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237321105 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Future Electronics have stock available or on a lead time for BFC237321105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237321105 often in real-time on the comparison pages.
What if I can't find stock of BFC237321105?
You can fill out our help required form which you can use to request a quote for BFC237321105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.