Status: | Unknown |
---|---|
Series: | MKT372 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
985
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
584
in stock
|
Buy Now | |
element14
from US$0.25
|
584
in stock
|
Buy Now | |
Farnell
from US$0.23
|
584
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT372 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | IEC 60384-3 |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/105/56 |
External Depth | 12mm |
External Length / Height | 12.5mm |
External Width | 6mm |
Flammability Rating | UL94V-0 |
Height | 12.5mm |
Insulation Resistance | 30000Mohm |
Lead Diameter | 0.6mm |
Lead Length | 4mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 630V |
Voltage Rating VAC | 250V |
MKT372 Polyester cap,47nF 630V 10mm | RS |
Film Capacitor, Mkt372 Series, 0.047 F, 10%, Pet (Polyester), 630 V Rohs Compliant: Yes |Vishay BFC237261473 | Newark Electronics |
CAP, 0.047µF, 630V, 10%, PET | element14 |
Film Capacitor, 0.047 uF, 250 V, 630 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Film Capacitor, 0.047 uF, 250 V, 630 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 47nF 10% 630Vdc Pitch 10mm | BC Components / Vishay BFC237261473 | RS Americas |
Where can I find additional details, specifications and documents for a BFC237261473?
Additional datasheets, footprints and schematics for BFC237261473 are listed on our Part Details page. You can also find images and similar parts to BFC237261473 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237261473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237261473 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237261473 fall under?
The BFC237261473 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237261473 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237261473 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237261473 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237261473 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for BFC237261473.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237261473 often in real-time on the comparison pages.
What if I can't find stock of BFC237261473?
You can fill out our help required form which you can use to request a quote for BFC237261473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.