BFC237261333

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC237261333
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC237261333
Series Information for BFC237261333 - Vishay Intertechnology

Features

  • feature
    - 10 mm lead pitch. Supplied loose in box and taped on reel or ammopack

Description

CAP 0.033µF 630V 10% PET

Specifications

Capacitance:
33000pF
Voltage Rating:
630V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
MKT372 Series
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Lead Spacing:
10mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
105°C
Automotive Qualification Standard:
-
Approval Category:
IEC 60384-3
Capacitance Tolerance ±:
± 10%
Capacitor Mounting:
Through Hole
Climatic Category:
55/105/56
External Depth:
11mm
External Length / Height:
12.5mm
External Width:
5mm
Flammability Rating:
UL94V-0
Height:
12.5mm
Insulation Resistance:
30000Mohm
Lead Diameter:
0.6mm
Lead Length:
4mm
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +105°C
Tolerance +:
10%
Tolerance -:
10%
Voltage Rating V DC:
630V
Voltage Rating VAC:
250V

Alternate Descriptions

Avnet America

Cap Film 0.033uF 630V PET 10% (12.5 X 5 X 11mm) Radial 10mm 105°C Loose in Box

Avnet America product

Avnet Europe

Cap Film 0.033uF 630V PET 10% (12.5 X 5 X 11mm) Radial 10mm 105°C Loose in Box

Avnet Europe product