Status: | Unknown |
---|---|
Series: | MKT372 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Capacitance | 15000pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT372 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | IEC 60384-3 |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/105/56 |
External Depth | 10mm |
External Length / Height | 12.5mm |
External Width | 4mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 30000Mohm |
Lead Diameter | 0.6mm |
Lead Length | 4mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 630V |
Voltage Rating VAC | 250V |
Film Capacitor, Mkt372 Series, 0.015 F, 10%, Pet (Polyester), 630 V Rohs Compliant: Yes |Vishay BFC237261153 | Newark Electronics |
CAP, 0.015µF, 630V, 10%, PET | element14 |
Film Capacitors .015uF 10% 630volts | Future Electronics |
Film Capacitor, 0.015 uF, 250 V, 630 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 15nF 10% 630Vdc Pitch 10mm | BC Components / Vishay BFC237261153 | RS Americas |
Film Capacitor, 0.015 uF, 250 V, 630 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237261153?
Additional datasheets, footprints and schematics for BFC237261153 are listed on our Part Details page. You can also find images and similar parts to BFC237261153 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237261153 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237261153 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237261153 fall under?
The BFC237261153 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237261153 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237261153 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237261153 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237261153 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BFC237261153.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237261153 often in real-time on the comparison pages.
What if I can't find stock of BFC237261153?
You can fill out our help required form which you can use to request a quote for BFC237261153 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.