Options for Price Comparison
Distributor Statistics for BFC237261103
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for BFC237261103
Details for BFC237261103 by Vishay Intertechnology
Electronic & Electrical Components > Capacitors > Film Capacitors
CAP 0.01µF 630V 10% PET
BFC237261103 image

BFC237261103 by Vishay Intertechnology

CAP 0.01µF 630V 10% PET
Features
- 10 mm lead pitch. Supplied loose in box and taped on reel or ammopack
Part Information
BFC237261103 image
RoHS Compliant
Specifications
Capacitance:
10000pF
Voltage Rating:
630V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
MKT372 Series
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Lead Spacing:
10mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
105°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Approval Category:
IEC 60384-3
Capacitance Tolerance ±:
± 10%
Capacitor Mounting:
Through Hole
Climatic Category:
55/105/56
External Depth:
10mm
External Length / Height:
12.5mm
External Width:
4mm
Flammability Rating:
UL94V-0
Height:
12.5mm
Insulation Resistance:
30000Mohm
Lead Diameter:
0.6mm
Lead Length:
4mm
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +105°C
Tolerance +:
10%
Tolerance -:
10%
Voltage Rating V DC:
630V
Voltage Rating VAC:
250V
Alternate Descriptions
MKT372 Polyester cap,10nF 630V 10mm RS Components
Film Capacitor, MKT372 Series, 0.01 F, 10%, PET (Polyester), 630 V RoHS Compliant: Yes Newark Electronics
Cap Film 0.01uF 630V PET 10% (12.5 X 4 X 10mm) Radial 10mm 105°C Loose in Box Avnet America
Capacitor,Film,MKT 10nF 10% 630Vdc Pitch 10mm Allied Electronics & Automation
Cap Film 0.01uF 630V PET 10% (12.5 X 4 X 10mm) Radial 10mm 105°C Loose in Box Avnet Europe
Similar Part