Status: | Unknown |
---|---|
Series: | MKT372 Series |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | MKT372 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | - |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Voltage Rating V DC | 400V |
MKT372 Polyester cap,47nF 400V 10mm | RS |
Capacitor, Film, Pet, 0.047Uf, 400V | Newark Electronics |
CAP, 0.047µF, 400V, 5%, PET | element14 |
Film Capacitor, 0.047 uF, 220 V, 400 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 47nF 5% 400Vdc Pitch 10mm | BC Components / Vishay BFC237252473 | RS Americas |
Where can I find additional details, specifications and documents for a BFC237252473?
Additional datasheets, footprints and schematics for BFC237252473 are listed on our Part Details page. You can also find images and similar parts to BFC237252473 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237252473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237252473 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237252473 fall under?
The BFC237252473 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237252473 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237252473 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237252473 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237252473 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BFC237252473.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237252473 often in real-time on the comparison pages.
What if I can't find stock of BFC237252473?
You can fill out our help required form which you can use to request a quote for BFC237252473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.