Status: | Unknown |
---|---|
Series: | MKT372 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
213
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
4,026
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
2,389
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
2,200
in stock
|
Buy Now | |
element14
from US$0.38
|
1,467
in stock
|
Buy Now | |
Farnell
from US$0.36
|
1,467
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
18
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT372 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/105/56 |
External Depth | 4mm |
External Length / Height | 9mm |
External Width | 12.5mm |
Insulation Resistance | 30000Mohm |
Lead Diameter | 0.6mm |
Lead Length | 4mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +105°C |
Power Factor | 0.01 |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 100V |
Voltage Rating VAC | 63V |
Vishay Capacitor, 220nF, 63VAC, 100VDC, 10% | Distrelec |
Cap, 0.22Uf, 63Vac, 100Vdc | Newark Electronics |
CAP, 0.22µF, 100V, 10%, PET | element14 |
Capacitor: polyester | Transfer Multisort Elektronik |
MKT372 Polyester cap,220nF 100V 10mm | RS |
Film Capacitor, 0.22 uF, 63 V, 100 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
MKT371 Series 100 V 0.22 uF ▒10% LS=10 mm Metallized Polyester Film Capacitor | Future Electronics |
220nF +/-10% 100V dc,63V ac, MKT 372,MKT372 Through Hole Polyester Film Capacitor | Vishay Dale BFC237221224 | RS Americas |
Film Capacitor, 0.22 uF, 63 V, 100 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237221224?
Additional datasheets, footprints and schematics for BFC237221224 are listed on our Part Details page. You can also find images and similar parts to BFC237221224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237221224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237221224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237221224 fall under?
The BFC237221224 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237221224 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237221224 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237221224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC237221224 have stock available?
Authorised distributors including Distrelec, Newark Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for BFC237221224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237221224 often in real-time on the comparison pages.
What if I can't find stock of BFC237221224?
You can fill out our help required form which you can use to request a quote for BFC237221224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.