Status: | Unknown |
---|---|
Series: | MKT371 |
RoHS: | Compliant |
7.62 mm lead pitch. Supplied loose in box and taped on reel or ammopack |
Applications |
---|
Blocking and coupling, bypass and energy reservoir |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT371 |
General Information |
---|
Introduction |
Selection Guide |
Product Literature |
---|
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Capacitor Polyester Film 0.039Uf, 250V, 5%, Radial | Newark Electronics |
Film Capacitor, 0.039 uF, 160 V, 250 V, ± 5%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 39nF 5% 250Vdc Pitch 7,5mm | BC Components / Vishay BFC237179393 | RS Americas |
CAPACITOR POLYESTER FILM 0.039UF, 250V, 5%, RADIAL | element14 |
Film Capacitor, 0.039 uF, 160 V, 250 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237179393?
Additional datasheets, footprints and schematics for BFC237179393 are listed on our Part Details page. You can also find images and similar parts to BFC237179393 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237179393 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237179393 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237179393 fall under?
The BFC237179393 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237179393 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237179393 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237179393 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC237179393 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for BFC237179393.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237179393 often in real-time on the comparison pages.
What if I can't find stock of BFC237179393?
You can fill out our help required form which you can use to request a quote for BFC237179393 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.