BFC237075474

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC237075474
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC237075474
Series Information for BFC237075474 - Vishay Intertechnology

Features

  • feature
    - 5.08 mm lead pitch - Supplied loose in box, taped on ammopack or reel - AEC-Q200 qualified (rev. D)

Description

CAPACITOR POLYESTER FILM 0.47UF 63V 10% RADIAL

Specifications

Capacitance:
0.47µF
Voltage Rating:
63V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
MKT370 Series
Capacitor Case Style:
-
No. of Pins:
2Pins

Alternate Descriptions

Avnet America

Cap Film 0.47uF 63V PET 10% (7.2 X 3.5 X 8mm) Radial 5.08mm 100°C Ammo Pack

Avnet America product

Avnet Europe

Cap Film 0.47uF 63V PET 10% (7.2 X 3.5 X 8mm) Radial 5.08mm 100°C Ammo Pack

Avnet Europe product

Future Electronics

MKT370 Series 7.2 x 8 X 3.5 mm 63 V 0.47 uF Radial Metallized PET Film Capacitor