BFC237075104

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC237075104
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC237075104
Series Information for BFC237075104 - Vishay Intertechnology

Features

  • feature
    - 5.08 mm lead pitch - Supplied loose in box, taped on ammopack or reel - AEC-Q200 qualified (rev. D)

Description

CAP 0.1µF 63V 10% PET

Specifications

Capacitance:
0.1µF
Voltage Rating:
63V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
MKT370 Series
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Lead Spacing:
5.08mm
Operating Temperature Min:
-55°C
Operating Temperature Max:
100°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Mounting:
Through Hole
No. of Pins:
2Pins
Operating Temperature Range:
-55°C to +100°C
Voltage Rating V DC:
63V

Alternate Descriptions

Avnet America

Cap Film 0.1uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial 5.08mm 100°C Ammo Pack

Avnet America product

Avnet Europe

Cap Film 0.1uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial 5.08mm 100°C Ammo Pack

Avnet Europe product