Status: | Unknown |
---|---|
Series: | MKT370 |
RoHS: | Compliant |
Prices starting from US$0.06
5.08 mm lead pitch |
Supplied loose in box, taped on ammopack or reel |
AEC-Q200 qualified (rev. D) |
Applications |
---|
Blocking and coupling, bypass and energy reservoir, telecom, industrial, consumer. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT370 |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Film Capacitor, Mkt370 Series, 3300 Pf, 10%, Pet (Polyester), 400 V Rohs Compliant: Yes |Vishay BFC237051332 | Newark Electronics |
CAP, 3300PF, 400V, 10%, PET | element14 |
MKT 0,0033 F 10% 400 VDC PITCH 5MM | Future Electronics |
Film Capacitor, 3300 pF, 220 V, 400 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 0,0033 F 10% 400 Vdc Pitch 5mm | BC Components / Vishay BFC237051332 | RS Americas |
Film Capacitor, 3300 pF, 220 V, 400 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237051332?
Additional datasheets, footprints and schematics for BFC237051332 are listed on our Part Details page. You can also find images and similar parts to BFC237051332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237051332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237051332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237051332 fall under?
The BFC237051332 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237051332 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237051332 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237051332 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC237051332 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BFC237051332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237051332 often in real-time on the comparison pages.
What if I can't find stock of BFC237051332?
You can fill out our help required form which you can use to request a quote for BFC237051332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.