Status: | Unknown |
---|---|
Series: | MKT370 |
RoHS: | Compliant |
Prices starting from US$0.0350
5.08 mm lead pitch |
Supplied loose in box, taped on ammopack or reel |
AEC-Q200 qualified (rev. D) |
Applications |
---|
Blocking and coupling, bypass and energy reservoir, telecom, industrial, consumer. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT370 |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Film Capacitor, Mkt370 Series, 4700 Pf, 10%, Pet (Polyester), 250 V Rohs Compliant: Yes |Vishay BFC237041472 | Newark Electronics |
CAP, 4700PF, 250V, 10%, PET | element14 |
Film Capacitor, 4700 pF, 160 V, 250 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 0,0047 F 10% 250 Vdc Pitch 5mm | BC Components / Vishay BFC237041472 | RS Americas |
Film Capacitor, 4700 pF, 160 V, 250 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237041472?
Additional datasheets, footprints and schematics for BFC237041472 are listed on our Part Details page. You can also find images and similar parts to BFC237041472 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237041472 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237041472 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237041472 fall under?
The BFC237041472 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237041472 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237041472 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237041472 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC237041472 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BFC237041472.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237041472 often in real-time on the comparison pages.
What if I can't find stock of BFC237041472?
You can fill out our help required form which you can use to request a quote for BFC237041472 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.