Status: | Unknown |
---|---|
Series: | MKT370 |
RoHS: | Compliant |
5.08 mm lead pitch |
Supplied loose in box, taped on ammopack or reel |
AEC-Q200 qualified (rev. D) |
Applications |
---|
Blocking and coupling, bypass and energy reservoir, telecom, industrial, consumer. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT370 |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Capacitor Polyester Film 0.033Uf, 250V, 10%, Radial | Newark Electronics |
Film Capacitor, 0.033 uF, 160 V, 250 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film, MKT 0,033 F 10% 250 Vdc Pitch 5mm | BC Components / Vishay BFC237035333 | RS Americas |
CAPACITOR POLY FILM 0.033UF, 250V, 10%, RAD | element14 |
Film Capacitor, 0.033 uF, 160 V, 250 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237035333?
Additional datasheets, footprints and schematics for BFC237035333 are listed on our Part Details page. You can also find images and similar parts to BFC237035333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237035333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237035333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237035333 fall under?
The BFC237035333 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237035333 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237035333 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237035333 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC237035333 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for BFC237035333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237035333 often in real-time on the comparison pages.
What if I can't find stock of BFC237035333?
You can fill out our help required form which you can use to request a quote for BFC237035333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.