Status: | Unknown |
---|---|
Series: | MKT370 |
RoHS: | Compliant |
Prices starting from US$0.17
5.08 mm lead pitch |
Supplied loose in box, taped on ammopack or reel |
AEC-Q200 qualified (rev. D) |
Applications |
---|
Blocking and coupling, bypass and energy reservoir, telecom, industrial, consumer. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT370 |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Capacitor Polyester Film Film 1Uf, 5%, 63V, | Newark Electronics |
Film Capacitor, 1 uF, 40 V, 63 V, ± 5%, Metallized PET, Radial Box - 2 Pin | Avnet America |
BFC2 Series 1 uF â–’5% 63 V Radial X1 Metallized PET Film Capacitor | Future Electronics |
Capacitor, Film | RS Americas |
CAPACITOR POLYESTER FILM FILM 1UF, 5%, 63V, | element14 |
Film Capacitor, 1 uF, 40 V, 63 V, � 5%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237012105?
Additional datasheets, footprints and schematics for BFC237012105 are listed on our Part Details page. You can also find images and similar parts to BFC237012105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237012105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237012105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237012105 fall under?
The BFC237012105 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237012105 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237012105 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237012105 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC237012105 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS Americas and element14 have stock available or on a lead time for BFC237012105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237012105 often in real-time on the comparison pages.
What if I can't find stock of BFC237012105?
You can fill out our help required form which you can use to request a quote for BFC237012105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.