Status: | Unknown |
---|---|
Series: | MKT370 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.09 |
243,476
|
Buy Now | |
element14 | US$0.11 |
339,478
|
Buy Now | |
Newark Electronics | US$0.17 |
243,476
|
Buy Now | |
TTI Europe | US$0.08 |
103,700
|
Buy Now | |
Avnet America | US$0.10 |
9,989
|
Buy Now | |
RS Americas | US$0.18 |
1,133
|
Buy Now | |
Chip One Stop | US$0.17 |
921
|
Buy Now | |
Future Electronics | US$0.06 |
718
|
Buy Now | |
Transfer Multisort Elektronik | US$0.08 |
370
|
Buy Now | |
Avnet Abacus | - |
4,000
|
Buy Now |
5.08 mm lead pitch |
Supplied loose in box, taped on ammopack or reel |
AEC-Q200 qualified (rev. D) |
Applications |
---|
Blocking and coupling, bypass and energy reservoir, telecom, industrial, consumer. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT370 |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
CAP, 0.1µF, 63V, 10%, PET | element14 |
Film Capacitor, Mkt370 Series, 0.1 F, 10%, Pet (Polyester), 63 V Rohs Compliant: Yes |Vishay BFC237011104 | Newark Electronics |
Film Capacitor, 0.1 uF, 40 V, 63 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film | RS Americas |
MKT370 Series 63 V 0.1 uF â–’10 % Radial Metallized Polyester Film Capacitor | Future Electronics |
Capacitor: polyester | Transfer Multisort Elektronik |
Film Capacitor, 0.1 uF, 40 V, 63 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC237011104?
Additional datasheets, footprints and schematics for BFC237011104 are listed on our Part Details page. You can also find images and similar parts to BFC237011104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC237011104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC237011104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC237011104 fall under?
The BFC237011104 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC237011104 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC237011104 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC237011104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC237011104 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Avnet America have stock available or on a lead time for BFC237011104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC237011104 often in real-time on the comparison pages.
What if I can't find stock of BFC237011104?
You can fill out our help required form which you can use to request a quote for BFC237011104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.