Status: | Unknown |
---|---|
Series: | MKT368 |
RoHS: | Compliant |
Prices starting from US$0.18
Available taped on reel and loose in box |
Applications |
---|
Blocking and coupling. Bypass and energy reservoir |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT368 |
General Information |
---|
Introduction |
Selection Guide |
Special Lead Configuration |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Film Capacitor, Mkt368 Series, 0.068 F, 10%, Pet (Polyester), 400 V Rohs Compliant: Yes |Vishay BFC236855683 | Newark Electronics |
CAP, 0.068µF, 400V, 10%, PET | element14 |
Film Capacitor, 0.068 uF, 220 V, 400 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film | RS Americas |
Film Capacitor, 0.068 uF, 220 V, 400 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC236855683?
Additional datasheets, footprints and schematics for BFC236855683 are listed on our Part Details page. You can also find images and similar parts to BFC236855683 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC236855683 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC236855683 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC236855683 fall under?
The BFC236855683 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC236855683 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC236855683 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC236855683 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC236855683 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for BFC236855683.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC236855683 often in real-time on the comparison pages.
What if I can't find stock of BFC236855683?
You can fill out our help required form which you can use to request a quote for BFC236855683 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.