BFC236855333

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC236855333
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC236855333
Series Information for BFC236855333 - Vishay Intertechnology

Features

  • feature
    Available taped on reel and loose in box

Description

CAP 0.033µF 400V 10% PET

Specifications

Capacitance:
33000pF
Voltage Rating:
400V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
MKT368 Series
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Lead Spacing:
10mm
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Capacitor Mounting:
Through Hole
Climatic Category:
40/100/56
External Depth:
4.6mm
External Length / Height:
13.7mm
External Width:
12.5mm
Height:
13.7mm
Insulation Resistance:
30000Mohm
Lead Diameter:
0.6mm
Lead Length:
5mm
No. of Pins:
2Pins
Operating Temperature Range:
-40°C to +85°C
Power Factor:
0.01
Tolerance +:
10%
Tolerance -:
10%
Voltage Rating V DC:
400V
Voltage Rating VAC:
220V

Alternate Descriptions

Avnet America

Cap Film 0.033uF 400V PET 10% (12.5 X 4.6 X 13.7mm) Radial 10mm 105°C Loose in Box

Avnet America product

Avnet Europe

Cap Film 0.033uF 400V PET 10% (12.5 X 4.6 X 13.7mm) Radial 10mm 105°C Loose in Box

Avnet Europe product