Status: | Unknown |
---|---|
Series: | MKT368 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
775
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
1,111
in stock
|
Buy Now | |
element14
from US$0.67
|
1,111
in stock
|
Buy Now | |
Farnell
from US$0.64
|
1,111
in stock
|
Buy Now | |
Rutronik
from US$0.59
|
-
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Rapid Electronics
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Available taped on reel and loose in box |
Applications |
---|
Blocking and coupling. Bypass and energy reservoir |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT368 |
General Information |
---|
Introduction |
Selection Guide |
Special Lead Configuration |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Film Capacitor, Mkt368 Series, 0.22 F, 10%, Pet (Polyester), 400 V Rohs Compliant: Yes |Vishay BFC236855224 | Newark Electronics |
CAP, 0.22µF, 400V, 10%, PET | element14 |
368 radial poly cap,220nF 400V 22.8mm | RS |
FR 220nF 400Vdc 10% P22,5 MKT | Rutronik |
Cap Film 0.22uF 400V PET 10% (26 X 6.3 X 18.5mm) Radial 22.5mm 105┬░C Loose in B | Future Electronics |
Film Capacitor, 0.22 uF, 220 V, 400 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Vishay BFC2 368 55224 220n 400V 368 Series Polyester Capacitor | Rapid Electronics |
220nF +/-10% 220 VAC, 400 VDC, 368, MKT368 Thru Hole Polyester Film Capacitor | Vishay Dale BFC236855224 | RS Americas |
Film Capacitor, 0.22 uF, 220 V, 400 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC236855224?
Additional datasheets, footprints and schematics for BFC236855224 are listed on our Part Details page. You can also find images and similar parts to BFC236855224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC236855224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC236855224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC236855224 fall under?
The BFC236855224 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC236855224 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC236855224 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC236855224 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC236855224 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for BFC236855224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC236855224 often in real-time on the comparison pages.
What if I can't find stock of BFC236855224?
You can fill out our help required form which you can use to request a quote for BFC236855224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.