Status: | Unknown |
---|---|
Series: | MKT368 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
1,175
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
5,078
in stock
|
Buy Now | |
element14
from US$0.35
|
3,107
in stock
|
Buy Now | |
Farnell
from US$0.33
|
3,107
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now |
Available taped on reel and loose in box |
Applications |
---|
Blocking and coupling. Bypass and energy reservoir |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT368 |
General Information |
---|
Introduction |
Selection Guide |
Special Lead Configuration |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Cap, 22000Pf, 220Vac, 400Vdc | Newark Electronics |
CAP, 0.022µF, 400V, 10%, PET | element14 |
368 radial poly cap,22nF 400V 10mm | RS |
Film Capacitor, 0.022 uF, 220 V, 400 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Film Capacitors .022UF 10% 400volts | Future Electronics |
Film Capacitor, 0.022 uF, 220 V, 400 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
22nF +/-10% 220 V ac, 400 V dc Through Hole Polyester Film Capacitor | Vishay Dale BFC236855223 | RS Americas |
Where can I find additional details, specifications and documents for a BFC236855223?
Additional datasheets, footprints and schematics for BFC236855223 are listed on our Part Details page. You can also find images and similar parts to BFC236855223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC236855223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC236855223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC236855223 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC236855223 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC236855223 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for BFC236855223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC236855223 often in real-time on the comparison pages.
What if I can't find stock of BFC236855223?
You can fill out our help required form which you can use to request a quote for BFC236855223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.