Status: | Unknown |
---|---|
Series: | MKT368 |
RoHS: | Compliant |
Prices starting from US$0.32
Available taped on reel and loose in box |
Applications |
---|
Blocking and coupling. Bypass and energy reservoir |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT368 |
General Information |
---|
Introduction |
Selection Guide |
Special Lead Configuration |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
368 radial poly cap,680nF 250V 22.8mm | RS |
CAP, 0.68µF, 250V, 10%, PET | element14 |
Mkt 680Nf 10% 250Vdc Pitch 22,5Mm/Loose, Kinked Lead 4 Mm |Vishay BFC236845684 | Newark Electronics |
Film Capacitor, 0.68 uF, 160 V, 250 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film | RS Americas |
Film Capacitor, 0.68 uF, 160 V, 250 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC236845684?
Additional datasheets, footprints and schematics for BFC236845684 are listed on our Part Details page. You can also find images and similar parts to BFC236845684 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC236845684 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC236845684 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC236845684 fall under?
The BFC236845684 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to BFC236845684 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC236845684 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC236845684 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC236845684 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for BFC236845684.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC236845684 often in real-time on the comparison pages.
What if I can't find stock of BFC236845684?
You can fill out our help required form which you can use to request a quote for BFC236845684 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.