Status: | Unknown |
---|---|
Series: | MKT368 |
RoHS: | Compliant |
Available taped on reel and loose in box |
Applications |
---|
Blocking and coupling. Bypass and energy reservoir |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT368 |
General Information |
---|
Introduction |
Selection Guide |
Special Lead Configuration |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
368 radial poly cap,2.2uF 250V 27.9mm | RS |
Film Capacitor, Mkt368 Series, 2.2 F, 10%, Pet (Polyester), 250 V Rohs Compliant: Yes |Vishay BFC236845225 | Newark Electronics |
CAP, 2.2µF, 250V, 10%, PET | element14 |
Film Capacitor, 2.2 uF, 160 V, 250 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
Capacitor, Film | RS Americas |
Where can I find additional details, specifications and documents for a BFC236845225?
Additional datasheets, footprints and schematics for BFC236845225 are listed on our Part Details page. You can also find images and similar parts to BFC236845225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC236845225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC236845225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC236845225 fall under?
The BFC236845225 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to BFC236845225 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC236845225 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC236845225 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC236845225 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BFC236845225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC236845225 often in real-time on the comparison pages.
What if I can't find stock of BFC236845225?
You can fill out our help required form which you can use to request a quote for BFC236845225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.