BFC236845104

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC236845104
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC236845104
Series Information for BFC236845104 - Vishay Intertechnology

Features

  • feature
    Available taped on reel and loose in box

Description

CAP 0.1µF 250V 10% PET

Specifications

Capacitance:
0.1µF
Voltage Rating:
250V
Capacitor Dielectric Type:
PET (Polyester)
Capacitance Tolerance:
± 10%
Product Range:
MKT368 Series
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Lead Spacing:
10mm
Operating Temperature Min:
-40°C
Operating Temperature Max:
105°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Capacitance Tolerance ±:
± 10%
Voltage Rating V DC:
250V

Alternate Descriptions

Avnet America

Cap Film 0.1uF 250V PET 10% (12.5 X 4.7 X 13.7mm) Radial 10mm 105°C Loose in Box

Avnet America product

Rapid Electronics

Vishay BFC2 368 45104 Polyester Capacitor 100N 250V (368 Series)

Avnet Europe

Cap Film 0.1uF 250V PET 10% (12.5 X 4.7 X 13.7mm) Radial 10mm 105°C Loose in Box

Avnet Europe product

Future Electronics

MKT368 Series 250 V 0.1 uF ▒10 % Radial Metallized Polyester Film Capacitor