Status: | Unknown |
---|---|
Series: | MKT368 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.44 |
2,275
|
Buy Now | |
Rapid Electronics | US$0.30 |
1,645
|
Buy Now | |
element14 | US$0.26 |
870
|
Buy Now | |
Farnell | US$0.26 |
870
|
Buy Now | |
Newark Electronics | US$0.24 |
28
|
Buy Now | |
Future Electronics | US$0.23 |
-
|
Buy Now | |
Avnet America | US$0.13 |
-
|
Buy Now | |
RS Americas | US$0.38 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Available taped on reel and loose in box |
Applications |
---|
Blocking and coupling. Bypass and energy reservoir |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKT368 |
General Information |
---|
Introduction |
Selection Guide |
Special Lead Configuration |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
368 radial poly cap,100nF 100V 10mm | RS |
Vishay BFC2 368 25104 100n 100V 368 Series Polyester Capacitor | Rapid Electronics |
CAP, 0.1µF, 100V, 10%, PET | element14 |
Film Capacitor, 0.1Uf, 100V, Radial 10% | Newark Electronics |
MKT368 Series 100 v 0.1 uf 10% LS=10mm 12.5x13x4mm RDL Metallized Polyester | Future Electronics |
Film Capacitor, 0.1 uF, 63 V, 100 V, ± 10%, Metallized PET, Radial Box - 2 Pin | Avnet America |
0.1uF +/-10% 100 V dc, 63 V ac Through Hole Polyester Film Capacitor | Vishay Dale BFC236825104 | RS Americas |
Film Capacitor, 0.1 uF, 63 V, 100 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC236825104?
Additional datasheets, footprints and schematics for BFC236825104 are listed on our Part Details page. You can also find images and similar parts to BFC236825104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC236825104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC236825104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC236825104 fall under?
The BFC236825104 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC236825104 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC236825104 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC236825104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC236825104 have stock available?
Authorised distributors including RS, Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for BFC236825104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC236825104 often in real-time on the comparison pages.
What if I can't find stock of BFC236825104?
You can fill out our help required form which you can use to request a quote for BFC236825104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.