Status: | Unknown |
---|---|
Series: | MKT365 Series |
RoHS: | Unknown |
- Available taped and loose in box |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MKT365 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Capacitor, Film | RS Americas |
CAP, 0.1UF, 100V, FILM, RADIAL | element14 |
Mkt 100Nf 10% 100Vdc Pitch 5Mm |Vishay BFC236525104 | Newark Electronics |
Film Capacitor, 0.1 uF, 63 V, 100 V, � 10%, Metallized PET, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC236525104?
Additional datasheets, footprints and schematics for BFC236525104 are listed on our Part Details page. You can also find images and similar parts to BFC236525104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC236525104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC236525104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC236525104 fall under?
The BFC236525104 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BFC236525104 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC236525104 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC236525104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BFC236525104 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for BFC236525104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC236525104 often in real-time on the comparison pages.
What if I can't find stock of BFC236525104?
You can fill out our help required form which you can use to request a quote for BFC236525104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.