Status: | Unknown |
---|---|
Series: | MKP339 X2 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
1,772
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
1,772
in stock
|
Buy Now | |
element14
from US$0.29
|
1,772
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,403
in stock
|
Buy Now | |
Avnet Abacus
-
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now |
AEC-Q200 qualified (rev. C) |
7.5 mm to 27.5 mm lead pitch |
High temperature capabilities, up to 125 °C |
Applications |
---|
For standard across the line X2 applications. |
Seealsoapplicationnote: www.vishay.com/doc?28153 |
Agency Certificates and Approvals (*.pdf) |
---|
ENEC Certificate |
CB Test Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Chinese CQC for Production Portugal |
Chinese CQC for Production India |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP339 X2 |
General Information |
---|
EMI-KIT-XY Sample Kit |
E-Series Values |
Product Literature |
---|
Product Sheet |
Capabilities |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Film Capacitor, 0.1Uf, 630V, Radial 20% | Newark Electronics |
CAP, 0.1µF, 20%, PP | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Safety Capacitor, 0.1 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
MKP339 Series 630 V 0.1 uF LS=10 mm X2 Metallized Polypropylene Film Capacitor | Future Electronics |
Safety Capacitor, 0.1 uF, 310 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, X2,100nF, Tolerance 20%,310 VAC, Pitch 10mm, Lead 5mm, Loose | BC Components / Vishay BFC233922104 | RS Americas |
Where can I find additional details, specifications and documents for a BFC233922104?
Additional datasheets, footprints and schematics for BFC233922104 are listed on our Part Details page. You can also find images and similar parts to BFC233922104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233922104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233922104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233922104 fall under?
The BFC233922104 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233922104 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233922104 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233922104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC233922104 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for BFC233922104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233922104 often in real-time on the comparison pages.
What if I can't find stock of BFC233922104?
You can fill out our help required form which you can use to request a quote for BFC233922104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.