Status: | Unknown |
---|---|
Series: | MKP339 X2 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
150
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
46,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
208
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
150
in stock
|
Buy Now | |
element14
from US$0.54
|
150
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AEC-Q200 qualified (rev. C) |
7.5 mm to 27.5 mm lead pitch |
High temperature capabilities, up to 125 °C |
Applications |
---|
For standard across the line X2 applications. |
Seealsoapplicationnote: www.vishay.com/doc?28153 |
Agency Certificates and Approvals (*.pdf) |
---|
ENEC Certificate |
CB Test Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Chinese CQC for Production Portugal |
Chinese CQC for Production India |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP339 X2 |
General Information |
---|
EMI-KIT-XY Sample Kit |
E-Series Values |
Product Literature |
---|
Product Sheet |
Capabilities |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Cap, Sup, X2, Pp, 0.47Uf, 310Vac, Rad | Newark Electronics |
CAP, 0.47µF, 20%, PP | element14 |
Safety Capacitor, 0.47 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
BFC Series 630 V 4.7 uF â–’10 % LS=15mm Through Hole Radial Film Capacitor | Future Electronics |
Safety Capacitor, 0.47 uF, 310 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, X2 MKP 470nF ?20% 310Vac Pitch 22,5mm | BC Components / Vishay BFC233921474 | RS Americas |
Where can I find additional details, specifications and documents for a BFC233921474?
Additional datasheets, footprints and schematics for BFC233921474 are listed on our Part Details page. You can also find images and similar parts to BFC233921474 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233921474 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233921474 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233921474 fall under?
The BFC233921474 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233921474 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233921474 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233921474 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC233921474 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BFC233921474.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233921474 often in real-time on the comparison pages.
What if I can't find stock of BFC233921474?
You can fill out our help required form which you can use to request a quote for BFC233921474 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.