BFC233921223

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC233921223
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC233921223
Series Information for BFC233921223 - Vishay Intertechnology

Features

  • feature
    - AEC-Q200 qualified (rev. C) - 7.5 mm to 27.5 mm lead pitch - Supplied loose in box, taped on ammopack or reel

Description

CAP X2 PP 0.022UF 310V SUP RADIAL

Specifications

Capacitance:
22000pF
Suppression Class:
X2
Product Range:
MKP339 X2 Series
Voltage Rating X:
310V
Voltage Rating Y:
-
Capacitor Dielectric Type:
PP (Polypropylene)
Capacitance Tolerance:
± 20%

Alternate Descriptions

Avnet America

Cap Film 0.022uF 310VAC PP 20% 12.5 X 4 X 10mm RDL 10mm Loose in Box

Avnet Europe

Cap Film 0.022uF 310VAC PP 20% 12.5 X 4 X 10mm RDL 10mm Loose in Box

Future Electronics

MKP Series 310 VAC 0.022 uF ▒20 % Metallized Polypropylene Radial Film Capacitor