BFC233920684

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC233920684
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC233920684
Series Information for BFC233920684 - Vishay Intertechnology

Features

  • feature
    - AEC-Q200 qualified (rev. C) - 7.5 mm to 27.5 mm lead pitch - Supplied loose in box, taped on ammopack or reel

Description

CAP 0.68µF 20% PP

Specifications

Capacitance:
0.68µF
Suppression Class:
X2
Product Range:
MKP339 Series
Voltage Rating X:
310V
Voltage Rating Y:
-
Capacitor Dielectric Type:
PP (Polypropylene)
Capacitance Tolerance:
± 20%
dv/dt Rating:
150V/µs
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Operating Temperature Min:
-
Operating Temperature Max:
110°C
Automotive Qualification Standard:
AEC-Q200
SVHC:
No SVHC (15-Jan-2019)
Voltage Rating VAC:
440V

Alternate Descriptions

Avnet America

Cap Film 0.68uF 310VAC PP 20% (26 X 8.5 X 18mm) Radial 22.5mm 110°C Loose in Box

Avnet America product

Avnet Europe

Cap Film 0.68uF 310VAC PP 20% (26 X 8.5 X 18mm) Radial 22.5mm 110°C Loose in Box

Avnet Europe product

Future Electronics

BFC2 Series 630 V 0.68 uF LS=22.5 mm X2 Suppression Metallized PP Film Capacitor