Status: | Unknown |
---|---|
Series: | MKP339 X2 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
2,330
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
34,500
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
26,088
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,307
in stock
|
Buy Now | |
element14
from US$0.46
|
1,307
in stock
|
Buy Now | |
Farnell
from US$0.43
|
1,307
in stock
|
Buy Now | |
Avnet Abacus
-
|
35,500
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
AEC-Q200 qualified (rev. C) |
7.5 mm to 27.5 mm lead pitch |
High temperature capabilities, up to 125 °C |
Applications |
---|
For standard across the line X2 applications. |
Seealsoapplicationnote: www.vishay.com/doc?28153 |
Agency Certificates and Approvals (*.pdf) |
---|
ENEC Certificate |
CB Test Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Chinese CQC for Production Portugal |
Chinese CQC for Production India |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP339 X2 |
General Information |
---|
EMI-KIT-XY Sample Kit |
E-Series Values |
Product Literature |
---|
Product Sheet |
Capabilities |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
X2 MKP 470NF 20% 310VAC PITCH 15MM | Future Electronics |
Suppression Cap, 0.47Uf, Class X2, 310V Rohs Compliant: Yes |Vishay BFC233920474 | Newark Electronics |
MKP339 capacitor,470nF 310Vac | RS |
SUPPRESSION CAP, 0.47UF, CLASS X2, 310V | element14 |
Safety Capacitor, 0.47 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
FF 470nF 310Vac 20% X2 P15 MKP | Rutronik |
Safety Capacitor, 0.47 uF, 310 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
MKP 339 470nF Polypropylene Film Capacitor 310 V ac +/-20%, Through Hole | Vishay Dale BFC233920474 | RS Americas |
Where can I find additional details, specifications and documents for a BFC233920474?
Additional datasheets, footprints and schematics for BFC233920474 are listed on our Part Details page. You can also find images and similar parts to BFC233920474 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233920474 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233920474 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233920474 fall under?
The BFC233920474 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233920474 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233920474 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233920474 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC233920474 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, RS and element14 have stock available or on a lead time for BFC233920474.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233920474 often in real-time on the comparison pages.
What if I can't find stock of BFC233920474?
You can fill out our help required form which you can use to request a quote for BFC233920474 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.