Options for Price Comparison
Distributor Statistics for BFC233920225
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for BFC233920225
Details for BFC233920225 by Vishay Intertechnology
Electronic & Electrical Components > Capacitors > Film Capacitors
CAP 2.2µF 20% PP
BFC233920225 image

BFC233920225 by Vishay Intertechnology

CAP 2.2µF 20% PP
Features
- AEC-Q200 qualified (rev. C) - 7.5 mm to 27.5 mm lead pitch - Supplied loose in box, taped on ammopack or reel
Part Information
BFC233920225 image
RoHS Compliant
Specifications
Capacitance:
2.2µF
Suppression Class:
X2
Product Range:
MKP339 Series
Voltage Rating X:
310V
Voltage Rating Y:
-
Capacitor Dielectric Type:
PP (Polypropylene)
Capacitance Tolerance:
± 20%
dv/dt Rating:
100V/µs
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Operating Temperature Min:
-
Operating Temperature Max:
110°C
Automotive Qualification Standard:
AEC-Q200
SVHC:
No SVHC (15-Jan-2019)
Voltage Rating VAC:
440V
Alternate Descriptions
MKP339 capacitor,2.2uF 310Vac RS Components
CAP, SUP, X2, PP, 2.2UF, 310VAC, RAD; Capacitance:2.2µF; Suppression Class:X2; Product Range:AEC-Q200; Voltage Rating X:310V; Voltage Rating Y:-; Dielectric Type:Metallized PP; Capacitance Tolerance:± 20%; dv/dt Rating:100V/µs RoHS Compliant: Yes Newark Electronics
Cap Film 2.2uF 310VAC PP 20% (31.5 X 15 X 25mm) Radial 27.5mm 110°C Loose in Box Avnet America
Capacitor: polypropylene; X2; 2.2uF; 310VDC; 27.5mm; Mounting: THT Transfer Multisort Elektronik
Capacitor,Film,X2 MKP 2,2?F ?20% 310Vac Pitch 27,5mm Allied Electronics & Automation
Cap Film 2.2uF 310VAC PP 20% (31.5 X 15 X 25mm) Radial 27.5mm 110°C Loose in Box Avnet Europe
Cap Film 2.2uF 310VAC PP 20% (31.5 X 15 X 25mm) Radial 27.5mm 110°C Loose in Box Avnet Asia
MKP339 Series 630 V 2.2 uF ▒20 % Metallized Polypropylene Film Capacitor Future Electronics