Status: | Unknown |
---|---|
Series: | MKP339 X2 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
559
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
639,000
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
100,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
852
in stock
|
Buy Now | |
element14
from US$0.40
|
559
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
56
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC-Q200 qualified (rev. C) |
7.5 mm to 27.5 mm lead pitch |
High temperature capabilities, up to 125 °C |
Applications |
---|
For standard across the line X2 applications. |
Seealsoapplicationnote: www.vishay.com/doc?28153 |
Agency Certificates and Approvals (*.pdf) |
---|
ENEC Certificate |
CB Test Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Chinese CQC for Production Portugal |
Chinese CQC for Production India |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP339 X2 |
General Information |
---|
EMI-KIT-XY Sample Kit |
E-Series Values |
Product Literature |
---|
Product Sheet |
Capabilities |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
FF 220nF 310Vac 20% X2 P15 MKP | Rutronik |
Capacitor: polypropylene | Transfer Multisort Elektronik |
CAP, 0.22µF, 20%, PP | element14 |
Cap, Sup, X2, Pp, 0.22Uf, 310Vac, Rad | Newark Electronics |
X2 MKP 220NF 20% 310VAC PITCH 15MM | Future Electronics |
Safety Capacitor, 0.22 uF, 310 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, X2 MKP 220nF ?20% 310Vac Pitch 15mm | BC Components / Vishay BFC233920224 | RS Americas |
Safety Capacitor, 0.22 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC233920224?
Additional datasheets, footprints and schematics for BFC233920224 are listed on our Part Details page. You can also find images and similar parts to BFC233920224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233920224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233920224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233920224 fall under?
The BFC233920224 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233920224 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233920224 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233920224 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC233920224 have stock available?
Authorised distributors including Rutronik, TTI Europe, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for BFC233920224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233920224 often in real-time on the comparison pages.
What if I can't find stock of BFC233920224?
You can fill out our help required form which you can use to request a quote for BFC233920224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.