Status: | Unknown |
---|---|
Series: | MKP339 X2 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
330
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
18,904
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
12,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
3,110
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
3,110
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
2,200
in stock
|
Buy Now | |
element14
from US$0.68
|
548
in stock
|
Buy Now | |
Farnell
from US$0.61
|
448
in stock
|
Buy Now | |
RS Americas
from US$0.74
|
60
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,200
in stock
|
Buy Now |
AEC-Q200 qualified (rev. C) |
7.5 mm to 27.5 mm lead pitch |
High temperature capabilities, up to 125 °C |
Applications |
---|
For standard across the line X2 applications. |
Seealsoapplicationnote: www.vishay.com/doc?28153 |
Agency Certificates and Approvals (*.pdf) |
---|
ENEC Certificate |
CB Test Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Chinese CQC for Production Portugal |
Chinese CQC for Production India |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP339 X2 |
General Information |
---|
EMI-KIT-XY Sample Kit |
E-Series Values |
Product Literature |
---|
Product Sheet |
Capabilities |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
MKP339 Series 630 V 1 uF â–’20 % Metallized Polypropylene Film Capacitor | Future Electronics |
Cap, Sup, X2, Pp, 1Uf, 310Vac, Rad | Newark Electronics |
Safety Capacitor, 1 uF, 310 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
FF 1,0uF 310Vac 20% X2P22,5 MKP | Rutronik |
CAP, 1µF, 20%, PP | element14 |
MKP339 capacitor 310Vac 1uF | RS |
MKP 339 1uF Polypropylene Film Capacitor 310 V ac +/-20%, Through Hole | Vishay Dale BFC233920105 | RS Americas |
Safety Capacitor, 1 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC233920105?
Additional datasheets, footprints and schematics for BFC233920105 are listed on our Part Details page. You can also find images and similar parts to BFC233920105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233920105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233920105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233920105 fall under?
The BFC233920105 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233920105 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233920105 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233920105 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC233920105 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and Rutronik have stock available or on a lead time for BFC233920105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233920105 often in real-time on the comparison pages.
What if I can't find stock of BFC233920105?
You can fill out our help required form which you can use to request a quote for BFC233920105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.