Status: | Unknown |
---|---|
Series: | MKP339 X2 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.44 |
No stock
|
Buy Now | |
Rutronik | US$0.10 |
12,000
|
Buy Now | |
Future Electronics | US$0.13 |
1,500
|
Buy Now | |
Transfer Multisort Elektronik | US$0.10 |
758
|
Buy Now | |
Newark Electronics | US$0.41 |
-
|
Buy Now | |
RS Americas | US$0.54 |
-
|
Buy Now | |
element14 | US$0.41 |
-
|
Buy Now | |
Avnet Asia | US$0.43 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
AEC-Q200 qualified (rev. C) |
7.5 mm to 27.5 mm lead pitch |
High temperature capabilities, up to 125 °C |
Applications |
---|
For standard across the line X2 applications. |
Seealsoapplicationnote: www.vishay.com/doc?28153 |
Agency Certificates and Approvals (*.pdf) |
---|
ENEC Certificate |
CB Test Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Chinese CQC for Production Portugal |
Chinese CQC for Production India |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP339 X2 |
General Information |
---|
EMI-KIT-XY Sample Kit |
E-Series Values |
Product Literature |
---|
Product Sheet |
Capabilities |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
FF 10nF 310Vac 20% X2 P7,5 MKP | Rutronik |
X2 MKP 10NF 20% 310VAC PITCH 7,5MM | Future Electronics |
Capacitor: polypropylene | Transfer Multisort Elektronik |
X2 Mkp 10Nf 20% 310Vac Pitch 7,5Mm/Loose, Straight Lead 3,5 Mm |Vishay BFC233920103 | Newark Electronics |
Capacitor, Film, X2 MKP 10nF ?20% 310Vac Pitch 7,5mm | BC Components / Vishay BFC233920103 | RS Americas |
X2 MKP 10nF 20% 310Vac Pitch 7,5mm | element14 |
Safety Capacitor, 0.01 uF, 310 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Asia |
X2 MKP 10nF 20% 310Vac Pitch 7,5mm | Farnell |
Safety Capacitor, 0.01 uF, 310 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC233920103?
Additional datasheets, footprints and schematics for BFC233920103 are listed on our Part Details page. You can also find images and similar parts to BFC233920103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233920103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233920103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233920103 fall under?
The BFC233920103 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to BFC233920103 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233920103 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233920103 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC233920103 have stock available?
Authorised distributors including Rutronik, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for BFC233920103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233920103 often in real-time on the comparison pages.
What if I can't find stock of BFC233920103?
You can fill out our help required form which you can use to request a quote for BFC233920103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.