BFC233860332

Electronic & Electrical Components

> Capacitors

> Film Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for BFC233860332
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for BFC233860332
Series Information for BFC233860332 - Vishay Intertechnology

Features

  • feature
    - 7.5 mm to 27.5 mm lead pitch - AEC-Q200 qualified (rev. C) - Robust design

Description

CAP 3300PF 20% PP

Specifications

Capacitance:
3300pF
Suppression Class:
Y2
Product Range:
MKP3386 Y2 Series
Voltage Rating X:
-
Voltage Rating Y:
300V
Capacitor Dielectric Type:
PP (Polypropylene)
Capacitance Tolerance:
± 20%
dv/dt Rating:
100V/µs
Capacitor Case Style:
-
Capacitor Terminals:
Radial Leaded
Operating Temperature Min:
-55°C
Operating Temperature Max:
105°C
Automotive Qualification Standard:
-
SVHC:
No SVHC (15-Jan-2019)
Approval Category:
CSA C22.2 No.1 ENEC UL1283
Capacitor Application:
Safety / Suppression
Climatic Category:
55/105/56/B
External Depth:
10.5mm
External Length / Height:
10mm
External Width:
5mm
Height:
10mm
Lead Diameter:
0.5mm
Lead Length:
3.5mm
Lead Spacing:
7.5mm
Operating Temperature Range:
-55°C to +105°C
Voltage Rating VAC:
440V

Alternate Descriptions

Avnet America

Cap Film 0.0033uF 300VAC PP 20% 10 X 5 X 10.5mm RDL 7.5mm Loose in Box

Avnet America product

Avnet Europe

Cap Film 0.0033uF 300VAC PP 20% 10 X 5 X 10.5mm RDL 7.5mm Loose in Box

Avnet Europe product