Status: | Unknown |
---|---|
Series: | MKP338 6 Y2 |
RoHS: | Compliant |
AEC-Q200 qualified (rev. C) up to 105 °C |
THB grade IIB compliant (pitch ≥ 15 mm): 85 °C, 85 % RH, 500 h at URAC |
High temperature capabilities, up to 125 °C |
Applications |
---|
Standard line bypass (between line and ground) Y2 applications |
Line bypass application for continuous operation |
See also application note: www.vishay.com/doc?28153 |
Agency Certificates and Approvals (*.pdf) |
---|
CB Test Certificate |
ENEC Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP338 6 Y2 |
General Information |
---|
EMI-KIT-XY Sample Kit |
Introduction |
Selection Guide |
Product Literature |
---|
Selector Guide |
Capabilities Brochure |
Capabilities |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Cap, 0.27Îœf, 20%, Pp | Newark Electronics |
Safety Capacitor, 0.27 uF, 300 VAC, ± 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, Y2 MKP 0,27 ?F ?20% 300 Vac Pitch 27,5mm | BC Components / Vishay BFC233860274 | RS Americas |
CAP, 0.27µF, 20%, PP | element14 |
Safety Capacitor, 0.27 uF, 300 VAC, � 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC233860274?
Additional datasheets, footprints and schematics for BFC233860274 are listed on our Part Details page. You can also find images and similar parts to BFC233860274 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233860274 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233860274 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233860274 fall under?
The BFC233860274 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to BFC233860274 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233860274 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233860274 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC233860274 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for BFC233860274.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233860274 often in real-time on the comparison pages.
What if I can't find stock of BFC233860274?
You can fill out our help required form which you can use to request a quote for BFC233860274 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.