Status: | Unknown |
---|---|
Series: | MKP338 6 Y2 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
1,429
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
1,429
in stock
|
Buy Now | |
element14
from US$0.81
|
1,429
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
917
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC-Q200 qualified (rev. C) up to 105 °C |
THB grade IIB compliant (pitch ≥ 15 mm): 85 °C, 85 % RH, 500 h at URAC |
High temperature capabilities, up to 125 °C |
Applications |
---|
Standard line bypass (between line and ground) Y2 applications |
Line bypass application for continuous operation |
See also application note: www.vishay.com/doc?28153 |
Agency Certificates and Approvals (*.pdf) |
---|
CB Test Certificate |
ENEC Certificate |
Certificate UL 60384-14, CSA E60384-14 |
Application Notes |
---|
Application Note |
Datasheet |
---|
MKP338 6 Y2 |
General Information |
---|
EMI-KIT-XY Sample Kit |
Introduction |
Selection Guide |
Product Literature |
---|
Selector Guide |
Capabilities Brochure |
Capabilities |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Cap, 2700Pf, 20%, Pp | Newark Electronics |
CAP, 2700PF, 20%, PP | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Safety Capacitors .0027uF 20% 300volts | Future Electronics |
Safety Capacitor, 2700 pF, 300 VAC, ± 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Capacitor, Film, Y2 MKP 0,0027 ?F ?20% 300 Vac Pitch 7,5mm | BC Components / Vishay BFC233860272 | RS Americas |
Safety Capacitor, 2700 pF, 300 VAC, � 20%, Y2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a BFC233860272?
Additional datasheets, footprints and schematics for BFC233860272 are listed on our Part Details page. You can also find images and similar parts to BFC233860272 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BFC233860272 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BFC233860272 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BFC233860272 fall under?
The BFC233860272 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to BFC233860272 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BFC233860272 you can contact the distributor directly for product support, shipping queries etc.
Is the BFC233860272 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BFC233860272 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for BFC233860272.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BFC233860272 often in real-time on the comparison pages.
What if I can't find stock of BFC233860272?
You can fill out our help required form which you can use to request a quote for BFC233860272 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.